Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.03
|
290
in stock
|
Buy Now | |
Boersig
from US$0.82
|
1,143
in stock
|
Buy Now | |
Heilind Electronics
from US$0.90
|
292
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.90
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.024in, 26mm |
Height | .945in, 24mm |
Width | 1.024in, 26mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1500 |
Packaging Method | Carton |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP2.8 GEH ASSY 12P | Heilind Electronics |
TE Connectivity - AMP Housing MCP2.8 GEH ASSY 12P | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Mcp2.8 Geh Assy 12P |Amp Te Connectivity 7-968972-1 | Newark Electronics |
Conn Housing RCP 12 POS Crimp ST Cable Mount Bulk | Avnet America |
MCP 2.8 12 way receptacle housing, Key B | TE Connectivity 7-968972-1 | RS Americas |
Special Order: MCP2.8 GEH ASSY 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 7-968972-1 | Internal Number: 7-968972-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7-968972-1?
Additional datasheets, footprints and schematics for 7-968972-1 are listed on our Part Details page. You can also find images and similar parts to 7-968972-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-968972-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-968972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-968972-1 fall under?
The 7-968972-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-968972-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-968972-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-968972-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-968972-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Distrelec, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 7-968972-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-968972-1 often in real-time on the comparison pages.
What if I can't find stock of 7-968972-1?
You can fill out our help required form which you can use to request a quote for 7-968972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.