Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.49
|
No stock
|
Buy Now | |
TE Store
from US$3.53
|
1,067
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$5.02
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
39
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
39
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$2.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | With |
Number of Rows | 1 |
Number of Positions | 2 |
Closed End | Without |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.5mm, .138in |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 66 |
Housing Color | Green |
Mounting Angle | Right Angle |
Screwless Terminal Block | No |
Screw Flange | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2 POS TERMI-BLOK HDR RT ANGLE Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 796864-2 | Internal Number: 796864-2 | .197" | TE Connectivity | TE Store |
Pluggable Terminal Blocks Hdr 2 Pos R/A 5Mm |Amp Te Connectivity 796864-2 | Newark Electronics |
Pluggable Terminal Blocks HDR 2 POS R/A 5MM | Rapid Electronics |
TE Connectivity - AMP PCB 2 P TERMI-BLOK HDR RT ANGLE | Distrelec |
Conn Shrouded Header HDR 2 POS 5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 796864-2?
Additional datasheets, footprints and schematics for 796864-2 are listed on our Part Details page. You can also find images and similar parts to 796864-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796864-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796864-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796864-2 fall under?
The 796864-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796864-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796864-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 796864-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796864-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 796864-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796864-2 often in real-time on the comparison pages.
What if I can't find stock of 796864-2?
You can fill out our help required form which you can use to request a quote for 796864-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.