Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
TE Store
from US$1.95
|
13,635
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
3,267
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
3,267
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Wire Entry Angle | Side |
Number of Positions | 2 |
Stacked Levels | Without |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Material | PA 66 |
Housing Color | Green |
Centerline (Pitch) | .197in, 5mm |
Screw Plating Material | Nickel |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Mounting Angle | Vertical |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 300 |
Block Type | Stacking Plug |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Plug |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMI-BLOK VERTICAL PLUG STACK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 2 .197" | PCB Terminal Block | Part Number: 284046-2 | Internal Number: 284046-2 | .197" | TE Connectivity | TE Store |
Pluggable Terminal Blocks TERMI-BLOK V PLUG STACK | Rapid Electronics |
PLUGGABLE TERMINAL BLOCKS CONNECTORS | Farnell |
Termi-Blok Vertical Plug Stack Rohs Compliant: Yes |Buchanan Te Connectivity 284046-2 | Newark Electronics |
Buchanan Series 2 Position AWG 12-30 Green Plug Surface Mount Terminal Block | Future Electronics |
Conn Terminal Block F 2 POS 5mm Screw ST Cable Mount 15A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 284046-2?
Additional datasheets, footprints and schematics for 284046-2 are listed on our Part Details page. You can also find images and similar parts to 284046-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284046-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284046-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284046-2 fall under?
The 284046-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284046-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284046-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284046-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284046-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 284046-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284046-2 often in real-time on the comparison pages.
What if I can't find stock of 284046-2?
You can fill out our help required form which you can use to request a quote for 284046-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.