Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Material | PBT GF |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Black |
Number of Positions | 48 |
Keying | F |
Serviceable | No |
Packaging Quantity | 140 |
Packaging Method | Carton |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Connectors MQS UMGEH 48P ASSY | Rapid Electronics |
TE Connectivity Conn Cover Assembly Housing PL 48 POS 5mm/3mm ST Cable Pack | Distrelec |
Conn Cover Assembly Housing PL 48 POS 5mm/3mm ST Cable Pack | Avnet America |
Where can I find additional details, specifications and documents for a 7-967313-3?
Additional datasheets, footprints and schematics for 7-967313-3 are listed on our Part Details page. You can also find images and similar parts to 7-967313-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-967313-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-967313-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-967313-3 fall under?
The 7-967313-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 7-967313-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-967313-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-967313-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-967313-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Boersig and Avnet America have stock available or on a lead time for 7-967313-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-967313-3 often in real-time on the comparison pages.
What if I can't find stock of 7-967313-3?
You can fill out our help required form which you can use to request a quote for 7-967313-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.