Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.33
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$4.24
|
1,939
in stock
|
Buy Now | |
TE Store
from US$7.81
|
1,758
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.24
|
582
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
-
|
Buy Now | |
Future Electronics
from US$2.67
|
-
|
Buy Now | |
Avnet America
from US$2.79
|
-
|
Buy Now | |
RS Americas
from US$2.94
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now | |
Distrelec
from US$3.91
|
-
|
Buy Now | |
Farnell
from US$3.37
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 8 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Base Material | Phosphor Bronze |
Wire Size | .05 – 3mm², 30 – 12AWG |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Housing Color | Green |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Screw Plating Material | Nickel |
Screw Size | M3 |
Screw Material | Brass |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Block Type | Stacking Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector System | Wire-to-Board |
Wire Protection | With |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8 POS 5.0 MM R/A PLUGTRM BLK | Heilind Electronics |
8 POS 5.0 MM R/A PLUG,TRM BLK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 8 .197" | PCB Terminal Block | Part Number: 796640-8 | Internal Number: 796640-8 | .197" | TE Connectivity | TE Store |
8 POS R/ANGLE PLUG | RS |
Terminal Block Pluggable, 8 Position, 30-12Awg | Newark Electronics |
Plug 8 Position 5 mm Pitch 12-30 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block F 8 POS 5mm Screw RA Cable Mount 15A/Contact | Avnet America |
Terminal Block Connector, Plug,8,5mm,30-12AWG, Green,15A,300 V, RightAngle Mount | TE Connectivity 796640-8 | RS Americas |
TE Connectivity - AMP PCB 8 P 5.0 MM R/A PLUGTRM BLK | Distrelec |
Where can I find additional details, specifications and documents for a 796640-8?
Additional datasheets, footprints and schematics for 796640-8 are listed on our Part Details page. You can also find images and similar parts to 796640-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796640-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796640-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796640-8 fall under?
The 796640-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796640-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796640-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 796640-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796640-8 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 796640-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796640-8 often in real-time on the comparison pages.
What if I can't find stock of 796640-8?
You can fill out our help required form which you can use to request a quote for 796640-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.