Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Threaded Flange | With |
Number of Rows | 1 |
Closed End | Without |
Number of Positions | 8 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Mount | Through Hole |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | 3.5mm, .138in |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | With |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 100 |
Header Type | Shrouded |
Connector Style | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8 Pos Termi-Blok Hdr Rt Angle Rohs Compliant: Yes |Buchanan Te Connectivity 796864-8 | Newark Electronics |
Conn Shrouded Header HDR 8 POS 5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 796864-8?
Additional datasheets, footprints and schematics for 796864-8 are listed on our Part Details page. You can also find images and similar parts to 796864-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796864-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796864-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796864-8 fall under?
The 796864-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796864-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796864-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 796864-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796864-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 796864-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796864-8 often in real-time on the comparison pages.
What if I can't find stock of 796864-8?
You can fill out our help required form which you can use to request a quote for 796864-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.