Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
No stock
|
Buy Now | |
TE Store
from US$1.96
|
5,977
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,325
in stock
|
Buy Now | |
element14
from US$0.94
|
1,325
in stock
|
Buy Now | |
Farnell
from US$0.98
|
1,325
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
368
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
368
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.40
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | Without |
Closed End | With |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Mating Area Plating Thickness | 6 – 7µm |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | Without |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
Mating Angle | 90° |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 100 |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
6POS 5.08MM CE R/A HDR,TRM BLK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 6 .2" | PCB Terminal Block | Part Number: 796638-6 | Internal Number: 796638-6 | .2" | TE Connectivity | TE Store |
Terminal Block, Standard, 6Pos, 30-12Awg Rohs Compliant: Yes |Buchanan Te Connectivity 796638-6 | Newark Electronics |
TERMINAL BLOCK, STANDARD, 6POS, 30-12AWG | element14 |
Pluggable Terminal Blocks 5.08MM RA HDR 6P | Rapid Electronics |
TE Connectivity - AMP PCB 6P 5.08MM CE R/A HDRTRM BLK | Distrelec |
Pluggable terminal block | Transfer Multisort Elektronik |
Termi-Block Header 6 way pcb r/a | RS |
Conn Shrouded Header HDR 6 POS 5.08mm Solder RA Thru-Hole | Avnet America |
6POS 5.08MM CE R/A HDR, TRM BLK | TE Connectivity 796638-6 | RS Americas |
Where can I find additional details, specifications and documents for a 796638-6?
Additional datasheets, footprints and schematics for 796638-6 are listed on our Part Details page. You can also find images and similar parts to 796638-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796638-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796638-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796638-6 fall under?
The 796638-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796638-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796638-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 796638-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796638-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 796638-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796638-6 often in real-time on the comparison pages.
What if I can't find stock of 796638-6?
You can fill out our help required form which you can use to request a quote for 796638-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.