Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.73
|
624
in stock
|
Buy Now | |
TE Store
from US$5.29
|
1,431
in stock
|
Buy Now | |
Heilind Electronics
from US$3.34
|
283
in stock
|
Buy Now | |
Rapid Electronics
from US$4.47
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
88
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.34
|
85
in stock
|
Buy Now | |
Distrelec
from US$4.02
|
50
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
RS Americas
from US$3.65
|
-
|
Buy Now | |
Boersig
from US$3.14
|
-
|
Buy Now | |
Farnell
from US$2.89
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 6 |
Contact Current Rating (Max) | 15A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Black |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | PA 66 |
Marking Color | White |
Mating Angle | 180° (Side) |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Size | M3 |
Mounting Angle | Right Angle |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Wire Protection | With |
Block Type | Stacking Plug |
Operating Temperature Range | -40 – 230°F, -40 – 105°C |
6 POS 5.08MM R/A PLUG,TRM BLK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 6 .2" | PCB Terminal Block | Part Number: 796635-6 | Internal Number: 796635-6 | .2" | TE Connectivity | TE Store |
6 POS 5.08MM R/ANGLE PLUG | RS |
6 POS 5.08MM R/A PLUGTRM BLK | Heilind Electronics |
Pluggable Terminal Blocks 0508 PLG 06P STR BLK | Rapid Electronics |
Pluggable Terminal Blocks 0508 Plg 06P Str Blk |Amp Te Connectivity 796635-6 | Newark Electronics |
TE Connectivity - AMP PCB 6 P 5.08MM R/A PLUGTRM BLK | Distrelec |
Plug 6 Position 5.08 mm Pitch 12-30 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block F 6 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America |
6 POS 5.08MM R/A PLUG, TRM BLK | TE Connectivity 796635-6 | RS Americas |
Where can I find additional details, specifications and documents for a 796635-6?
Additional datasheets, footprints and schematics for 796635-6 are listed on our Part Details page. You can also find images and similar parts to 796635-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796635-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796635-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796635-6 fall under?
The 796635-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796635-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796635-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 796635-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796635-6 have stock available?
Authorised distributors including TE Store, RS, Heilind Electronics, Rapid Electronics and Newark Electronics have stock available or on a lead time for 796635-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796635-6 often in real-time on the comparison pages.
What if I can't find stock of 796635-6?
You can fill out our help required form which you can use to request a quote for 796635-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.