Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.68
|
700
in stock
|
Buy Now | |
TE Store
from US$8.30
|
2,220
in stock
|
Buy Now | |
Newark Electronics
from US$4.95
|
430
in stock
|
Buy Now | |
TTI Europe
from US$6.36
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
3
in stock
|
Buy Now | |
Future Electronics
from US$5.03
|
-
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
RS Americas
from US$4.44
|
-
|
Buy Now | |
element14
from US$5.68
|
-
|
Buy Now | |
Boersig
from US$5.49
|
-
|
Buy Now | |
Farnell
from US$5.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Wire Entry Angle | Side |
Stacked Levels | With |
Stacking Configuration | Side Stackable |
Number of Positions | 8 |
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Mount | Through Hole |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Housing Material | PA 66 |
Centerline (Pitch) | 5.08mm, .2in |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Mating Angle | 180° |
Mounting Angle | Right Angle |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector Style | Plug |
Connector System | Wire-to-Board |
Block Type | Stacking Plug |
Connector & Contact Terminates To | Wire & Cable |
Wire Protection | With |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8 POS 5.08MM R/A PLUG,TRM BLK Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Plug Wire-to-Board 8 .2" | PCB Terminal Block | Part Number: 796634-8 | Internal Number: 796634-8 | .2" | TE Connectivity | TE Store |
8 way screw terminal,5.08mm pitch | RS |
Terminal Block Pluggable, 8 Position, 30-12Awg | Newark Electronics |
8 POS 5.08MM R/A PLUGTRM BLK | TTI Europe |
Plug 8 Position 5.08 mm Pitch 12-30 AWG Euro Style Terminal Block | Future Electronics |
Conn Terminal Block F 8 POS 5.08mm Screw RA Cable Mount 15A/Contact | Avnet America |
Conn | RS Americas |
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG | element14 |
Where can I find additional details, specifications and documents for a 796634-8?
Additional datasheets, footprints and schematics for 796634-8 are listed on our Part Details page. You can also find images and similar parts to 796634-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796634-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796634-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796634-8 fall under?
The 796634-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796634-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796634-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 796634-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796634-8 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for 796634-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796634-8 often in real-time on the comparison pages.
What if I can't find stock of 796634-8?
You can fill out our help required form which you can use to request a quote for 796634-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.