Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
No stock
|
Buy Now | |
Future Electronics
from US$1.71
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
222
in stock
|
Buy Now | |
TE Store
from US$2.87
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Threaded Flange | Without |
Number of Positions | 8 |
Number of Rows | 1 |
Closed End | With |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Mating Area Plating Thickness | 6 – 7µm |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Mating Angle | 90° |
Mounting Angle | Right Angle |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8 Position 5.08mm 15A 300V Wire-to-Board Terminal Block | Future Electronics |
Pluggable terminal block | Transfer Multisort Elektronik |
8POS 5.08MM CE R/A HDR,TRM BLK Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 8 .2" | PCB Terminal Block | Part Number: 796638-8 | Internal Number: 796638-8 | .2" | TE Connectivity | TE Store |
Termi-Block Header 8 way pcb r/a | RS |
Pin Header, Eurostyle, 8 Position, 5.08Mm | Newark Electronics |
Conn Shrouded Header HDR 8 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Buchanan, Conn, TermBlk, PCB, Header, SnglLvl, 90DegAngl, Sldr, 8Pole, 5.08mm | TE Connectivity 796638-8 | RS Americas |
Where can I find additional details, specifications and documents for a 796638-8?
Additional datasheets, footprints and schematics for 796638-8 are listed on our Part Details page. You can also find images and similar parts to 796638-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796638-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796638-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796638-8 fall under?
The 796638-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 796638-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796638-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 796638-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796638-8 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, TE Store, RS and Newark Electronics have stock available or on a lead time for 796638-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796638-8 often in real-time on the comparison pages.
What if I can't find stock of 796638-8?
You can fill out our help required form which you can use to request a quote for 796638-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.