Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.17
|
No stock
|
Buy Now | |
Heilind Electronics
from US$33.43
|
857
in stock
|
Buy Now | |
Newark Electronics
from US$14.90
|
227
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.43
|
200
in stock
|
Buy Now | |
TE Store
from US$40.41
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$49.72
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$39.20
|
20
in stock
|
Buy Now | |
Distrelec
from US$33.77
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
240
in stock
|
Buy Now | |
Future Electronics
from US$20.85
|
-
|
Buy Now | |
Avnet America
from US$20.91
|
-
|
Buy Now | |
RS Americas
from US$31.66
|
-
|
Buy Now | |
element14
from US$19.79
|
-
|
Buy Now | |
Boersig
from US$29.34
|
-
|
Buy Now | |
Farnell
from US$17.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Power Positions | 4 |
Seal Type | Wire Entry Seal |
Reverse Numbering | With |
Number of Signal Positions | 12 |
Keying | A |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 23 |
Housing Color | Black |
Housing Material | Nylon |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 20 |
Contact Type | Socket |
Housing Type | Plug |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Shell Type | All Plastic |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
SLD CPC PLUG ASSY23-16STD SX | Heilind Electronics |
Circular Connector Plug Size 23 16 Position Free Hanging | Newark Electronics |
SLD CPC PLUG ASSY,23-16,STD SX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Wire 16 | Sealed Two-Piece Connector & Cpc Series 6 | Part Number: 796203-1 | Internal Number: 796203-1 | TE Connectivity | TE Store |
Standard Circular Connector PLUG 23-16 STD SX | Rapid Electronics |
TE Connectivity - AMP ConSLD CPC PLUG ASSY23-16STD SX | Distrelec |
Conn CPC SKT 16 POS Crimp ST Cable Mount 16 Terminal 1 Port | Avnet Abacus |
ER - Connector, CPC | RS |
Size 23 to 16 Nylon Keyed Free Hnging IP67 Circular I/O Connector | Future Electronics |
Connector Housing CPC Plug Assy 16 Pos. Sz. 23 Series 6 Free Hang Std Sex | TE Connectivity 796203-1 | RS Americas |
CIRCULAR HOUSING, PLUG, SIZE 23 | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 5 |
RoHS: | Unknown |
Product Range | CPC Series 5 |
---|---|
Circular Connector Shell Style | - |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 796203-1?
Additional datasheets, footprints and schematics for 796203-1 are listed on our Part Details page. You can also find images and similar parts to 796203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796203-1 fall under?
The 796203-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796203-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796203-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, TE Store and Rapid Electronics have stock available or on a lead time for 796203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796203-1 often in real-time on the comparison pages.
What if I can't find stock of 796203-1?
You can fill out our help required form which you can use to request a quote for 796203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.