Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$574.42
|
No stock
|
Buy Now | |
TE Store
from US$41.22
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$40.12
|
51
in stock
|
Buy Now | |
element14
from US$45.06
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$50.61
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$39.80
|
22
in stock
|
Buy Now | |
Distrelec
from US$26.21
|
22
in stock
|
Buy Now | |
Future Electronics
from US$21.48
|
-
|
Buy Now | |
Avnet America
from US$21.32
|
-
|
Buy Now | |
RS Americas
from US$292.54
|
-
|
Buy Now | |
Boersig
from US$29.95
|
-
|
Buy Now | |
Farnell
from US$44.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Positions | 16 |
Seal Type | Peripheral, Wire Entry Seal |
Number of Power Positions | 4 |
Reverse Numbering | With |
Number of Signal Positions | 12 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Shell Size | 23 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
VDE Tested | No |
Mating Alignment | With |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 20 |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
SLD CPC RCPT ASSY,23-16,STD SX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 16 Sealable: Yes Housing 600 VDC Wire-to-Wire 16 | Sealed Two-Piece Connector & Cpc Series 6 | Part Number: 796207-1 | Internal Number: 796207-1 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 16Pos, Crimp | Newark Electronics |
CIRCULAR CONN, RCPT, 16POS, CRIMP | element14 |
Standard Circular Connector RCPT 23-16 STD SX | Rapid Electronics |
TE Connectivity - AMP ConSLD CPC RCPT ASSY23-16STD SX | Distrelec |
6 Series 16 Position Free Hanging Metal Shell AMP Circular Receptacle Connector | Future Electronics |
Conn CPC PIN 16 POS ST Cable Mount 16 Terminal 1 Port | Avnet America |
SLD CST RCPT ASSY,23-16,STD SX | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 5 |
RoHS: | Unknown |
Product Range | CPC Series 5 |
---|---|
Gender | Receptacle |
No. of Positions | 16 |
Contact Gender | Pin |
Connector Mounting | Free Hanging |
Insert Arrangement | 23-16 |
No. of Contacts | 16 |
Where can I find additional details, specifications and documents for a 796207-1?
Additional datasheets, footprints and schematics for 796207-1 are listed on our Part Details page. You can also find images and similar parts to 796207-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796207-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796207-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796207-1 fall under?
The 796207-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 796207-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796207-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796207-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796207-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 796207-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796207-1 often in real-time on the comparison pages.
What if I can't find stock of 796207-1?
You can fill out our help required form which you can use to request a quote for 796207-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.