Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
1,190
in stock
|
Buy Now | |
Newark Electronics
from US$1.43
|
8,835
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
8,835
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
6,800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
3,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
2,848
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
2,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
1,500
in stock
|
Buy Now | |
element14
from US$1.64
|
1,389
in stock
|
Buy Now | |
Farnell
from US$2.01
|
1,389
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,011
in stock
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
Avnet Asia
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Battery Holder Material | LCP |
---|---|
Battery Compatibility | CR2032 |
Battery Holder Color | Natural |
Battery Holder Type | Coin Cell |
PCB Mount Orientation | Horizontal |
Number of Positions | 2 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Battery Dimensions | 32.31 x 19.05 x 6.02 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 400 |
実装方法 | Tape & Reel |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -30 – 70°C, -22 – 158°F |
Product Range:- | Newark Electronics |
Battery Holder 1-Cell Coin Cell - 20mm LCP (Liquid Crystal Polymer) Solder SMD T/R | Avnet America |
ASSY SMT BATTERY CONN | Heilind Electronics |
2 Contact 20 mm Coin Cell Single Battery Holder | Future Electronics |
Socket | Transfer Multisort Elektronik |
Coin Cell Battery Holders ASSY SMT BATTERY CO | Rapid Electronics |
Holder pcb 2 way Battery | RS |
Surface Mount Battery Holder For 1, Leaf Spring Contact | TE Connectivity 796136-1 | RS Americas |
Where can I find additional details, specifications and documents for a 796136-1?
Additional datasheets, footprints and schematics for 796136-1 are listed on our Part Details page. You can also find images and similar parts to 796136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796136-1 fall under?
The 796136-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 796136-1 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796136-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Heilind Electronics and Future Electronics have stock available or on a lead time for 796136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796136-1 often in real-time on the comparison pages.
What if I can't find stock of 796136-1?
You can fill out our help required form which you can use to request a quote for 796136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.