Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Holder Color | Blue |
---|---|
Battery Compatibility | CR2032 |
Battery Holder Type | Coin Cell |
Battery Holder Material | Glass Filled Nylon 66 |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Battery Dimensions | 23 x 18.49 x 21 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Packaging Quantity | 80 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Coin Cell Battery Holders Battery Holder, 3.6mm, BLU,low profile | Future Electronics |
Battery Holder, 3.6mm, BLU,low profile Battery Compatibility: CR2032 Number of Positions: 2 PCB Mount Orientation: Vertical Contact Mating Area Plating Material: Gold PCB Mount Alignment: Without CR2032 Vertical Gold | Battery Holder | Part Number: 1775485-2 | Internal Number: 1775485-2 | TE Connectivity | TE Store |
Battery Holder, 3.6Mm, Blu,low Profile |Te Connectivity 1775485-2 | Newark Electronics |
Battery Holder, 3.6mm, BLU, low profile, Battery Holders | TE Connectivity 1775485-2 | RS Americas |
BATTERY HOLDER, 3.6MM, BLU,LOW PROFILE | Farnell |
Conn Power PL 3 POS Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1775485-2?
Additional datasheets, footprints and schematics for 1775485-2 are listed on our Part Details page. You can also find images and similar parts to 1775485-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1775485-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775485-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1775485-2 fall under?
The 1775485-2 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1775485-2 when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1775485-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1775485-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1775485-2 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1775485-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1775485-2 often in real-time on the comparison pages.
What if I can't find stock of 1775485-2?
You can fill out our help required form which you can use to request a quote for 1775485-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.