Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
28,401
in stock
|
Buy Now | |
Heilind Electronics
from US$1.95
|
15,498
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.95
|
3,616
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
1,342
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
1,342
in stock
|
Buy Now | |
Distrelec
from US$1.73
|
1,342
in stock
|
Buy Now | |
TE Store
from US$2.98
|
164
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.08
|
15
in stock
|
Buy Now | |
RS
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
element14
from US$1.75
|
-
|
Buy Now | |
Avnet Asia
from US$1.50
|
-
|
Buy Now | |
Boersig
from US$2.09
|
-
|
Buy Now | |
TTI Europe
from US$1.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Seal Color | Natural |
---|---|
Color | Natural |
Packaging Quantity | 6 |
Packaging Method | Loose Piece |
Connector Style | Plug |
Accessory Type | Wire Entry Seal |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Seal | Newark Electronics |
Standard Circular Conn XX-XX CBL ENTRY SEALch | Rapid Electronics |
TE Connectivity - AMP Connector Seal NGC SEALING PLUG | Distrelec |
CONNECTOR SEAL, CPC, PP, NATURAL | Farnell |
NGC SEALING PLUG Connector Seal & Plug Type: Wire Entry Seal Primary Product Color: Natural Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Wire Entry Seal Natural | Sealed Accessories For Cpc Series 5 | Part Number: 796075-1 | Internal Number: 796075-1 | TE Connectivity | TE Store |
Sealing plugs Natural CPC | RS |
Connector Accessories Plug Entry Seal 1 POS Natural | Avnet America |
NGC SEALING PLUG | TE Connectivity 796075-1 | RS Americas |
PLUG, SEAL, WIRE | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
For Use With | CPC Series Circular Connectors |
Cable Diameter Max | - |
Seal Material | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Wire Entry Seal |
Where can I find additional details, specifications and documents for a 796075-1?
Additional datasheets, footprints and schematics for 796075-1 are listed on our Part Details page. You can also find images and similar parts to 796075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 796075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 796075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 796075-1 fall under?
The 796075-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 796075-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 796075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 796075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 796075-1 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 796075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 796075-1 often in real-time on the comparison pages.
What if I can't find stock of 796075-1?
You can fill out our help required form which you can use to request a quote for 796075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.