Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.31
|
No stock
|
Buy Now | |
TE Store
from US$0.30
|
20,130
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
628
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
---|---|
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Design | Single Beam |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 9A |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Size | 22 – 18AWG, .3 – .82mm² |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .059 – .122in |
Operating Voltage | 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
VAL-U-LOK SKT BR AU 22-18AWG Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Pre-Tin 600 VAC | Connector Contact | Part Number: 794956-2 | Internal Number: 794956-2 | TE Connectivity | TE Store |
CONTACT, SOCKET, VAL-U-LOK, 24-18 AWG, GOLD PLATING | TE Connectivity 794956-2 | RS Americas |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
VAL-U-LOK Series 18-24 AWG Insulation Crimp Strain Relief Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 794956-2?
Additional datasheets, footprints and schematics for 794956-2 are listed on our Part Details page. You can also find images and similar parts to 794956-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794956-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794956-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794956-2 fall under?
The 794956-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794956-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794956-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794956-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794956-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 794956-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794956-2 often in real-time on the comparison pages.
What if I can't find stock of 794956-2?
You can fill out our help required form which you can use to request a quote for 794956-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.