Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
25,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
25,260
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
25,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
25,260
in stock
|
Buy Now | |
Farnell
from US$0.49
|
20,400
in stock
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now |
Row-to-Row Spacing | .165mm, 4.2in |
---|---|
Number of Positions | 2 |
Number of Rows | 2 |
Contact Retention | Without |
Height | 11.7mm |
Length | .213in, 5.41mm |
Width | .94in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 6/6, Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Agency/Standard | CSA |
Connector Mounting Type | Panel |
Packaging Quantity | 600 |
Packaging Method | Package |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire |
Housing Type | Plug |
Contact Type | Pin |
Insertion Force | 4Newton |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P Duac Plug Hsg 94V-2 Pan Mt |Amp Te Connectivity 794550-2 | Newark Electronics |
P&S Connectors 02P DUAC PLUG HSG 94V-2 PAN MT | Rapid Electronics |
TE Connectivity 02P DUAC PLUG HSG 94V-2 PAN MT Headers & | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 794550-2?
Additional datasheets, footprints and schematics for 794550-2 are listed on our Part Details page. You can also find images and similar parts to 794550-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794550-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794550-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794550-2 fall under?
The 794550-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794550-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794550-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794550-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794550-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 794550-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794550-2 often in real-time on the comparison pages.
What if I can't find stock of 794550-2?
You can fill out our help required form which you can use to request a quote for 794550-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.