Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
27,562
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
27,562
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
27,562
in stock
|
Buy Now | |
Farnell
from US$0.79
|
19,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
128
in stock
|
Buy Now | |
element14
from US$0.65
|
128
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
54
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 1.2in, .165mm |
---|---|
Number of Rows | 2 |
Number of Positions | 2 |
Contact Retention | Without |
Length | .22in, 5.5mm |
Height | 18.8mm, .74in |
Width | 11.7mm, .46in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Insertion Force | 4Newton |
Headers&Wire Housings 02P DUAC REC HSG | Rapid Electronics |
TE Connectivity - AMP 02P DUAC REC HSG | Distrelec |
CONN HOUSING, RCPT, 2POS, 4.2MM | Farnell |
Plug And Socket Connector Housing | Newark Electronics |
AMP-DUAC Series 4.2mm Pitch 2 Way 1 Row Female Straight Empty Socket Housing | TE Connectivity 106527-2 | RS Americas |
Conn Housing RCP 2 POS Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | DUAC Series |
RoHS: | Unknown |
Product Range | DUAC Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.2mm |
For Use With | AMP DUAC Series Socket Housing Connectors |
Where can I find additional details, specifications and documents for a 106527-2?
Additional datasheets, footprints and schematics for 106527-2 are listed on our Part Details page. You can also find images and similar parts to 106527-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106527-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106527-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106527-2 fall under?
The 106527-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 106527-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106527-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 106527-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106527-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 106527-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106527-2 often in real-time on the comparison pages.
What if I can't find stock of 106527-2?
You can fill out our help required form which you can use to request a quote for 106527-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.