Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.48
|
No stock
|
Buy Now |
Material | PBT |
---|---|
Color | Natural |
Number of Power Positions | 0 |
Number of Positions | 6 |
Number of Signal Positions | 6 |
Number of Rows | 2 |
Contact Type | Socket |
Length | 19.6mm |
Height | 15.1mm |
Width | 20.1mm |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Housing Material | PBT |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Comment | Must also order standard latch arm 794150-1, Keying Plug part number is 794144-1, Kit contains Housing and Position Lock (794145-3) |
Packaging Method | Package |
Packaging Quantity | 1 |
Row-to-Row Spacing | 5.5mm, .216in |
Connector Type | Housing |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Amp Duac/Pl 06P Kit Bulk Pkg Rohs Compliant: Yes |Amp Te Connectivity 794319-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 794319-1?
Additional datasheets, footprints and schematics for 794319-1 are listed on our Part Details page. You can also find images and similar parts to 794319-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794319-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794319-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794319-1 fall under?
The 794319-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 794319-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794319-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794319-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794319-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 794319-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794319-1 often in real-time on the comparison pages.
What if I can't find stock of 794319-1?
You can fill out our help required form which you can use to request a quote for 794319-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.