Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
10,281
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
14,172
in stock
|
Buy Now | |
element14
from US$0.12
|
10,281
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
7,821
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
3,455
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
2,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,517
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2,517
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
2,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,280
in stock
|
Buy Now | |
Power and Signal Group
-
|
176,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | .165mm, 4.2in |
Contact Layout | Matrix |
Contact Retention | Without |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | 11.8mm, .464in |
Length | 13.8mm, .543in |
Width | .787in, 20mm |
Operating Voltage | 600VAC |
Housing Color | White |
Housing Material | Nylon |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Receptacle |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insertion Force | 15Newton |
6P RCPT VAL-U-LOK V0 | Heilind Electronics |
CONNECTOR HOUSING, RCPT, 6POS, 4.2MM | element14 |
VAL-U-LOK Series 4.2mm Pitch 6 Way 2 Row Female Straight PCB Connector Housing | TE Connectivity 1586019-6 | RS Americas |
Headers&Wire Housings HSG REC 2X03C F/P V0 | Rapid Electronics |
TE Connectivity 6P RCPT VAL-U-LOK V0 Board Connector 6 C | Distrelec |
Connector Housing, Rcpt, 6Pos, 4.2Mm | Newark Electronics |
VAL-U-LOK Series 6 Position Female Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 6 POS 4.2mm Crimp ST Cable Mount | Avnet America |
6P RCPT VAL-U-LOK V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1586019-6 | Internal Number: 1586019-6 | 4.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1586019-6?
Additional datasheets, footprints and schematics for 1586019-6 are listed on our Part Details page. You can also find images and similar parts to 1586019-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586019-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586019-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586019-6 fall under?
The 1586019-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586019-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586019-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586019-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586019-6 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, RS Americas and Powell Electronics have stock available or on a lead time for 1586019-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586019-6 often in real-time on the comparison pages.
What if I can't find stock of 1586019-6?
You can fill out our help required form which you can use to request a quote for 1586019-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.