Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Number of Power Positions | 16 |
---|---|
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | .163in, 4.14mm |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Positions | 16 |
Contact Mating Area Plating Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 9.5A |
Contact Mating Area Plating Material | Tin-Lead |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .163in, 4.14mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 200 |
Sealable | No |
Contact Type | Pin |
Product Type | Connector |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&socket Connectors 8X2 Vert Hdr Ul94V-0 |Amp Te Connectivity 794075-1 | Newark Electronics |
Conn Power PIN 16 POS 4.14mm Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
16P MINI UMNL HDR W/O DH SN | TE Connectivity 794075-1 | RS Americas |
TE Connectivity 16P MINI UMNL HDR W/O DH SN Power Connec | Distrelec |
Where can I find additional details, specifications and documents for a 794075-1?
Additional datasheets, footprints and schematics for 794075-1 are listed on our Part Details page. You can also find images and similar parts to 794075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794075-1 fall under?
The 794075-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794075-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794075-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 794075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794075-1 often in real-time on the comparison pages.
What if I can't find stock of 794075-1?
You can fill out our help required form which you can use to request a quote for 794075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.