Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .135 – .2in, 3.43 – 5.08mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Wire Insulation Support | With |
Comment | FLK-Wire: Normal Wire |
Packaging Quantity | 1250 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Quick Disconnects PL RECEPTACLE 3.3-6 MM2 PHBZ | Rapid Electronics |
TE Connectivity PL RECEPTACLE 3.3-6 MM2 PHBZ Connector A | Distrelec |
Positive lock,receptacle,11-10awg,6.35mm | RS |
Recep 6,35 Positive Lock Mk I Rohs Compliant: Yes |Amp Te Connectivity 790319-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Positive Lock .250 Mk I PCB Connector Contact, Female, Crimp 20 - 10 AWG | TE Connectivity 790319-4 | RS Americas |
PL RECEPTACLE 3.3-6 MM2 PHBZ | Boersig |
Where can I find additional details, specifications and documents for a 790319-4?
Additional datasheets, footprints and schematics for 790319-4 are listed on our Part Details page. You can also find images and similar parts to 790319-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 790319-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 790319-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 790319-4 fall under?
The 790319-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 790319-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 790319-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 790319-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 790319-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 790319-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 790319-4 often in real-time on the comparison pages.
What if I can't find stock of 790319-4?
You can fill out our help required form which you can use to request a quote for 790319-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.