Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Heavy Head Hand Tool |
Specification Type | TE Product Specification (114-) |
Hhht Fston/Ff 375 Pos Loc 250 6-2 Assy |Amp Te Connectivity 180250 | Newark Electronics |
Premium Crimp Tooling Battery, Manual Heavy Head Hand Tool | Avnet America |
Tooling, Heavy Head Handtool | TE Connectivity 180250 | RS Americas |
Where can I find additional details, specifications and documents for a 180250?
Additional datasheets, footprints and schematics for 180250 are listed on our Part Details page. You can also find images and similar parts to 180250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180250 fall under?
The 180250 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 180250 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180250 you can contact the distributor directly for product support, shipping queries etc.
Is the 180250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180250 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 180250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180250 often in real-time on the comparison pages.
What if I can't find stock of 180250?
You can fill out our help required form which you can use to request a quote for 180250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.