Status: | Unknown |
---|---|
Series: | 78 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
No stock
|
Buy Now | |
Future Electronics
from US$2.39
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
element14
from US$2.32
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 150mA |
Product Range | 78 Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Flat |
Actuator Type | Recessed Slide |
Capacitance | 2pF |
Contact Resistance | 30mohm |
Dielectric Strength VDC | 500V |
External Depth | 9.65mm |
External Length / Height | 7.49mm |
External Width | 14.7mm |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
No. of Positions | 5Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -55°C |
78 Series Recessed Slide SPST 5 Position Through Hole DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 5 Recessed Slide 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet Abacus |
Switch, Dip, 5 Position, Spst, Recessed Slide | Newark Electronics |
Dip Switch: Recessed Type, Circuitry: SPST, 5 Positions, Thru-Hole, Tape Sealed | Grayhill 78RB05ST | RS Americas |
No. of Circuits:5Circuits | element14 |
DIP Switches / SIP Switches DIP Switch SPST 5 Pos Tape Seal | Sager |
SWITCH, DIP, SPST, 5 WAY | Farnell |
Where can I find additional details, specifications and documents for a 78RB05ST?
Additional datasheets, footprints and schematics for 78RB05ST are listed on our Part Details page. You can also find images and similar parts to 78RB05ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78RB05ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78RB05ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78RB05ST fall under?
The 78RB05ST is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 78RB05ST when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78RB05ST you can contact the distributor directly for product support, shipping queries etc.
Is the 78RB05ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78RB05ST have stock available?
Authorised distributors including Future Electronics, Avnet Abacus, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 78RB05ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78RB05ST often in real-time on the comparison pages.
What if I can't find stock of 78RB05ST?
You can fill out our help required form which you can use to request a quote for 78RB05ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.