Status: | Unknown |
---|---|
Series: | 78F Series |
RoHS: | Unknown |
Prices starting from US$0.08
Product Range | 78F Series |
---|---|
Inductance | 220µH |
DC Current Rating | 130mA |
DC Resistance Max | 6.8ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 4MHz |
SVHC | No SVHC (15-Jan-2018) |
INDUCTOR, 220UH, 5%, 0.13A, AXIAL | element14 |
Choke, 220Uh, 76Ma, 5%, 4Mhz | Newark Electronics |
RF Choke, High Frequency, 220 uH, 130 mA, 6.8 Ohm, ± 5%, 4 MHz | Avnet America |
Ind2.79x7.11mm,220uH5%0.13A, non-shdTH | Bourns 78F221J-RC | RS Americas |
RF Choke, High Frequency, 220 uH, 130 mA, 6.8 Ohm, � 5%, 4 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 78F221J-RC?
Additional datasheets, footprints and schematics for 78F221J-RC are listed on our Part Details page. You can also find images and similar parts to 78F221J-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78F221J-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78F221J-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78F221J-RC fall under?
The 78F221J-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 78F221J-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78F221J-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 78F221J-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78F221J-RC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 78F221J-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78F221J-RC often in real-time on the comparison pages.
What if I can't find stock of 78F221J-RC?
You can fill out our help required form which you can use to request a quote for 78F221J-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.