Status: | Unknown |
---|---|
Series: | 78F Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
6,795
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
11,300
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
9,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
6,795
in stock
|
Buy Now | |
element14
from US$0.10
|
6,795
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
1,938
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 78F Series |
---|---|
Inductance | 10µH |
DC Current Rating | 370mA |
DC Resistance Max | 0.75ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 18MHz |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite DR |
Inductor Case Style | Axial Leaded |
No. of Pins | 2Pins |
Q Factor | 40 |
Q Test Frequency | 7.9MHz |
Bourns Conformal Coated RF Choke, 10uH, 750mOhm, 370mA | Distrelec |
Inductor, 10Uh, 5%, 0.37A, Axial | Newark Electronics |
INDUCTOR, 10UH, 5%, 0.37A, AXIAL | element14 |
RF Choke, High Frequency, 10 uH, 370 mA, 750 Milliohm, ± 5%, 18 MHz | Avnet America |
Inductor, Axial, RF,10uH,5%,40 Qmin,7.9MHz (Test),0.75 Ohm DCR Max | Bourns 78F100J-RC | RS Americas |
RF Choke, High Frequency, 10 uH, 370 mA, 750 Milliohm, � 5%, 18 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 78F100J-RC?
Additional datasheets, footprints and schematics for 78F100J-RC are listed on our Part Details page. You can also find images and similar parts to 78F100J-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 78F100J-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 78F100J-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 78F100J-RC fall under?
The 78F100J-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 78F100J-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 78F100J-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 78F100J-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 78F100J-RC have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 78F100J-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 78F100J-RC often in real-time on the comparison pages.
What if I can't find stock of 78F100J-RC?
You can fill out our help required form which you can use to request a quote for 78F100J-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.