Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material Finish | Matte |
Wire Contact Termination Area Plating Material | Nickel, Tin |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Wire Size | 30 – 26AWG, .05 – .12mm² |
Accepts Wire Insulation Diameter Range | 1.4mm, .055in |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Mod Iv Recp Lp Lf |Amp Te Connectivity 7-87522-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Connector, AMPMODU, Mod Iv Recp Lp Lf | TE Connectivity 7-87522-3 | RS Americas |
Where can I find additional details, specifications and documents for a 7-87522-3?
Additional datasheets, footprints and schematics for 7-87522-3 are listed on our Part Details page. You can also find images and similar parts to 7-87522-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-87522-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-87522-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-87522-3 fall under?
The 7-87522-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 7-87522-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-87522-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-87522-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-87522-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 7-87522-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-87522-3 often in real-time on the comparison pages.
What if I can't find stock of 7-87522-3?
You can fill out our help required form which you can use to request a quote for 7-87522-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.