7814Z-1-051E Passive Components by Bourns Electronics

SWITCH - SMD 4MM ROTARY / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Newark
Newark
from US$1.00
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.26
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.89
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Switch - Smd 4Mm Rotary /Tape & Reel - 7" Reel |Bourns 7814Z-1-051E | Newark Electronics
Switch Rotary SPDT 2 Flush Screwdriver J-Bend 0.1A 16VAC 16VDC Embossed T/R | Avnet America
ROTARY SWITCH, 4MM SQ, SMD | Bourns 7814Z-1-051E | RS Americas
DIP ROT SW SPDT 0.1A 16V | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7814Z-1-051E?

Additional datasheets, footprints and schematics for 7814Z-1-051E are listed on our Part Details page. You can also find images and similar parts to 7814Z-1-051E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7814Z-1-051E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7814Z-1-051E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7814Z-1-051E fall under?

The 7814Z-1-051E is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 7814Z-1-051E when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7814Z-1-051E you can contact the distributor directly for product support, shipping queries etc.

Is the 7814Z-1-051E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7814Z-1-051E have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 7814Z-1-051E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7814Z-1-051E often in real-time on the comparison pages.

What if I can't find stock of 7814Z-1-051E?

You can fill out our help required form which you can use to request a quote for 7814Z-1-051E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay