Status: | Unknown |
---|---|
Series: | 7814 Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 240° |
Contact Current AC Max | 100mA |
Contact Voltage AC Max | - |
Product Range | 7814 Series |
Illumination | Non Illuminated |
Contact Current DC Max | 100mA |
Contact Voltage DC Max | 16V |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | White |
Colour | Grey |
Contact Configuration | SPDT |
Contact Current Rating | 100mA |
Contact Resistance | 2ohm |
Dielectric Strength VDC | 250V |
External Depth | 5mm |
External Length / Height | 4mm |
External Width | 4.5mm |
Height | 4mm |
Indexing Angle | 240° |
Insulation Resistance | 100Mohm |
No. of Mechanical Operations | 2000 |
No. of Positions | 2Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Switch Operation | On-Off |
Switch, Spdt, Smd, 4Mm | Newark Electronics |
SWITCH, SPDT, SMD, 4MM | element14 |
Where can I find additional details, specifications and documents for a 7814J-001-023E?
Additional datasheets, footprints and schematics for 7814J-001-023E are listed on our Part Details page. You can also find images and similar parts to 7814J-001-023E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7814J-001-023E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7814J-001-023E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7814J-001-023E fall under?
The 7814J-001-023E is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 7814J-001-023E when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7814J-001-023E you can contact the distributor directly for product support, shipping queries etc.
Is the 7814J-001-023E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7814J-001-023E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7814J-001-023E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7814J-001-023E often in real-time on the comparison pages.
What if I can't find stock of 7814J-001-023E?
You can fill out our help required form which you can use to request a quote for 7814J-001-023E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.