Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | - |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Product Range | - |
Illumination | Non Illuminated |
Switch Function | SPDT |
Rotary Switch, Spdt, 100Mw, 16V, Smd | Newark Electronics |
Switch Rotary SPDT 2 Flush Screwdriver Gull Wing 0.1A 16VAC 16VDC Embossed T/R | Avnet America |
ROTARY SWITCH, 4MM SQ, SMD | Bourns 7814G-1-051E | RS Americas |
ROTARY SWITCH, SPDT, 100mW, 16V, SmD | element14 |
Where can I find additional details, specifications and documents for a 7814G-1-051E?
Additional datasheets, footprints and schematics for 7814G-1-051E are listed on our Part Details page. You can also find images and similar parts to 7814G-1-051E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7814G-1-051E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7814G-1-051E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7814G-1-051E fall under?
The 7814G-1-051E is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 7814G-1-051E when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7814G-1-051E you can contact the distributor directly for product support, shipping queries etc.
Is the 7814G-1-051E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7814G-1-051E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 7814G-1-051E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7814G-1-051E often in real-time on the comparison pages.
What if I can't find stock of 7814G-1-051E?
You can fill out our help required form which you can use to request a quote for 7814G-1-051E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.