Status: | Unknown |
---|---|
Series: | 7813J Series |
RoHS: | Unknown |
Prices starting from US$0.82
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 245° |
Contact Current AC Max | 100mA |
Contact Voltage AC Max | - |
Product Range | 7813J Series |
Illumination | Non Illuminated |
Contact Current DC Max | 100mA |
Contact Voltage DC Max | 16V |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | White |
Colour | Grey |
Contact Configuration | SPDT |
Contact Current Rating | 100mA |
Contact Resistance | 2ohm |
Dielectric Strength VDC | 250V |
External Depth | 2.2mm |
External Length / Height | 3mm |
External Width | 3.5mm |
Height | 3mm |
Indexing Angle | 245° |
Insulation Resistance | 100Mohm |
No. of Mechanical Operations | 2000 |
No. of Positions | 2Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Switch Operation | On-Off |
Rotary Switch, Spdt, 0.1A, 16Vdc, Smd | Newark Electronics |
Switch Rotary SPDT 2 Flush Screwdriver J-Bend 0.1A 16VAC 16VDC Embossed T/R | Avnet America |
ROTARY SWITCH, 3MM SQ, SMD | Bourns 7813J-1-023E | RS Americas |
SWITCH, SPDT, SMD, 3MM | element14 |
DIP ROT SW SPDT 0.1A 16V | TTI Europe |
Where can I find additional details, specifications and documents for a 7813J-1-023E?
Additional datasheets, footprints and schematics for 7813J-1-023E are listed on our Part Details page. You can also find images and similar parts to 7813J-1-023E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7813J-1-023E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7813J-1-023E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7813J-1-023E fall under?
The 7813J-1-023E is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 7813J-1-023E when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7813J-1-023E you can contact the distributor directly for product support, shipping queries etc.
Is the 7813J-1-023E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7813J-1-023E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 7813J-1-023E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7813J-1-023E often in real-time on the comparison pages.
What if I can't find stock of 7813J-1-023E?
You can fill out our help required form which you can use to request a quote for 7813J-1-023E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.