Status: | Unknown |
---|---|
Series: | 77F Series |
RoHS: | Unknown |
Product Range | 77F Series |
---|---|
Inductance | 150µH |
DC Current Rating | 175mA |
DC Resistance Max | 4ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 3.5MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 150Uh, 5%, 0.175A, Axial | Newark Electronics |
INDUCTOR, 150UH, 5%, 0.175A, AXIAL | element14 |
RF Choke, High Frequency, 150 uH, 175 mA, 4 Ohm, ± 5%, 3.5 MHz | Avnet America |
Where can I find additional details, specifications and documents for a 77F151J-TR-RC?
Additional datasheets, footprints and schematics for 77F151J-TR-RC are listed on our Part Details page. You can also find images and similar parts to 77F151J-TR-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77F151J-TR-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77F151J-TR-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77F151J-TR-RC fall under?
The 77F151J-TR-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 77F151J-TR-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77F151J-TR-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 77F151J-TR-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 77F151J-TR-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 77F151J-TR-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77F151J-TR-RC often in real-time on the comparison pages.
What if I can't find stock of 77F151J-TR-RC?
You can fill out our help required form which you can use to request a quote for 77F151J-TR-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.