Status: | Unknown |
---|---|
Series: | 77F Series |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
4,746
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,746
in stock
|
Buy Now | |
element14
from US$0.11
|
4,746
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
4,432
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 77F Series |
---|---|
Inductance | 1mH |
DC Current Rating | 100mA |
DC Resistance Max | 20ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.2MHz |
Case Dimensions | 4mm x 10.41mm |
Q Factor | 50 |
RoHS Compliant | Yes |
Choke, 1Mh, +5%, 1.4Mhz, Axial | Newark Electronics |
Bourns Inductor, Axial, 1mH, 14Ohm, 100mA | Distrelec |
RF Choke, High Frequency, 1 mH, 100 mA, 20 Ohm, ± 5%, 1.2 MHz | Avnet America |
Choke, Axial, Conformal,1000uH,5%,20 Ohm Max DCR | Bourns 77F102J-TR-RC | RS Americas |
RF Choke, High Frequency, 1 mH, 100 mA, 20 Ohm, � 5%, 1.2 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 77F102J-TR-RC?
Additional datasheets, footprints and schematics for 77F102J-TR-RC are listed on our Part Details page. You can also find images and similar parts to 77F102J-TR-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77F102J-TR-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77F102J-TR-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77F102J-TR-RC fall under?
The 77F102J-TR-RC is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 77F102J-TR-RC when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77F102J-TR-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 77F102J-TR-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 77F102J-TR-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 77F102J-TR-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77F102J-TR-RC often in real-time on the comparison pages.
What if I can't find stock of 77F102J-TR-RC?
You can fill out our help required form which you can use to request a quote for 77F102J-TR-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.