Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Fixed |
---|---|
No. of Outputs | 1 Output |
Input Voltage AC Max | 240VAC |
Output Power | 15W |
Output Voltage VAC | 9VAC |
Output Current | 1.1A |
Output Connector | 2.5mm x 5.5mm x 12mm |
Product Range | - |
Plug Type | UK |
Input Voltage VAC | 240V |
Plug In Adaptor Power Supply, Uk, 240 V, 15 W, 9 Vac, 1.1 A Rohs Compliant: Yes |Ideal Power 77DB-10-09 | Newark Electronics |
POWER SUPPLY, AC/AC, 15W, 9V, 1.1A, UK | element14 |
Where can I find additional details, specifications and documents for a 77DB-10-09?
Additional datasheets, footprints and schematics for 77DB-10-09 are listed on our Part Details page. You can also find images and similar parts to 77DB-10-09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 77DB-10-09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 77DB-10-09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 77DB-10-09 fall under?
The 77DB-10-09 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 77DB-10-09 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 77DB-10-09 you can contact the distributor directly for product support, shipping queries etc.
Is the 77DB-10-09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 77DB-10-09 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 77DB-10-09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 77DB-10-09 often in real-time on the comparison pages.
What if I can't find stock of 77DB-10-09?
You can fill out our help required form which you can use to request a quote for 77DB-10-09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.