Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Min | 3.2mm |
Cable Diameter Max | 7.9mm |
Grommet Material | TPR (Thermoplastic Rubber) |
Mounting Hole Dia | 12.7mm |
Panel Thickness Max | 1.575mm |
Grommet Colour | Black |
RoHS Compliant | Yes |
Screws & Fasteners UNIV RBR GRMMT .250 | Sager |
Grommet, Universal, Expandable Membrane, Rubber, Hole Dia. .090, OD .650 | Keystone Electronics 777 | RS Americas |
Universal .650 inch Long Grommet | Future Electronics |
Grommet, Standard Rubber Push-In One-Piece | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 777?
Additional datasheets, footprints and schematics for 777 are listed on our Part Details page. You can also find images and similar parts to 777 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 777 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 777 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 777 fall under?
The 777 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 777 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 777 you can contact the distributor directly for product support, shipping queries etc.
Is the 777 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 777 have stock available?
Authorised distributors including Sager, RS Americas, Future Electronics, Newark Electronics and Carlton-Bates have stock available or on a lead time for 777.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 777 often in real-time on the comparison pages.
What if I can't find stock of 777?
You can fill out our help required form which you can use to request a quote for 777 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.