Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
2,772
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
2,772
in stock
|
Buy Now | |
element14
from US$2.33
|
2,772
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | 1.588mm, .0625in |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Nickel (Ni) |
Typical Current Rating | 13A |
Terminal & Splice Type | Socket |
Wire Size Search | .5mm², 20AWG, .6mm², 19AWG, .75mm², 18AWG, .85mm² |
Wire Insulation Diameter | 2.26 – 3.32mm, .089 – .131in |
Wire Size | .5 – .75mm², 20 – 18AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Contact, Socket, Crimp, 18Awg Rohs Compliant: Yes |Te Connectivity 776493-2 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776493-2?
Additional datasheets, footprints and schematics for 776493-2 are listed on our Part Details page. You can also find images and similar parts to 776493-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776493-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776493-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776493-2 fall under?
The 776493-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776493-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776493-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776493-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776493-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 776493-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776493-2 often in real-time on the comparison pages.
What if I can't find stock of 776493-2?
You can fill out our help required form which you can use to request a quote for 776493-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.