Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 820P-37700 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Pin Diameter | 1.588mm, .0625in |
Crimp Type | F-Crimp |
Typical Current Rating | 13A |
Terminal & Splice Type | Socket |
Wire Size Search | .5mm², .6mm², 18AWG, 19AWG, .75mm², .85mm², 20AWG |
Wire Insulation Diameter | 2.26 – 3.32mm, .089 – .131in |
Wire Size | .5 – .75mm², 20 – 18AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Assembly, Socket Rohs Compliant: Yes |Te Connectivity 776493-1 | Newark Electronics |
SOCKET ASSY. | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SOC, SF, SIZE 16, 18-20 AWG, AU/SN Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 18 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Contacts: Size 16 & 13A | Part Number: 776493-1 | Internal Number: 776493-1 | Alias Number: 820P-37700 | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776493-1?
Additional datasheets, footprints and schematics for 776493-1 are listed on our Part Details page. You can also find images and similar parts to 776493-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776493-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776493-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776493-1 fall under?
The 776493-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776493-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776493-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776493-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776493-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 776493-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776493-1 often in real-time on the comparison pages.
What if I can't find stock of 776493-1?
You can fill out our help required form which you can use to request a quote for 776493-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.