Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 820P-37462 |
Prices starting from US$0.14
Terminal & Splice Type | Pin |
---|---|
Mating Pin Diameter | 1.588mm, .0625in |
Interface Plating | Nickel (Ni) |
Crimp Type | F-Crimp |
Typical Current Rating | 13A |
Wire Size Search | .5mm², .6mm², 18AWG, 19AWG, .75mm², .85mm², 20AWG |
Wire Insulation Diameter | 2.26 – 3.32mm, .089 – .131in |
Wire Size | .5 – .75mm², 20 – 18AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Pin Contact Nickel Plate |Te Connectivity 776349-3 | Newark Electronics |
1 Position 18-20 AWG With Insulation Support Crimp Heavy Duty Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
PIN, SF, SIZE 16, 18-20 AWG, NI/SN Terminal Type: Pin Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 18 AWG Pin 1.59 mm .063" 0 – 24 A (Low Power) | Contacts: Size 16 & 13A | Part Number: 776349-3 | Internal Number: 776349-3 | Alias Number: 820P-37462 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 776349-3?
Additional datasheets, footprints and schematics for 776349-3 are listed on our Part Details page. You can also find images and similar parts to 776349-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776349-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776349-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776349-3 fall under?
The 776349-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776349-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776349-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 776349-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776349-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 776349-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776349-3 often in real-time on the comparison pages.
What if I can't find stock of 776349-3?
You can fill out our help required form which you can use to request a quote for 776349-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.