Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 820P-37835 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
2,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
96,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
96,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
96,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
96,000
in stock
|
Buy Now | |
element14
from US$0.28
|
2,300
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Terminal & Splice Type | Pin |
Mating Pin Diameter | 1.588mm, .0625in |
Crimp Type | F-Crimp |
Typical Current Rating | 13A |
Wire Size Search | .5mm², .6mm², 19AWG, .75mm², .85mm², 20AWG, 18AWG |
Wire Insulation Diameter | 2.26 – 3.32mm, .089 – .131in |
Wire Size | .5 – .75mm², 20 – 18AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors Pin Cont Au Plated |Amp Te Connectivity 776349-1 | Newark Electronics |
PIN SF SIZE 16 18-20 AWG AU/SN | Rapid Electronics |
TE Connectivity - AMP PIN SF SIZE 16 18-20 AWG AU/SN | Distrelec |
AUTOMOTIVE CONTACT, PIN, CRIMP, 19AWG | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 776349-1?
Additional datasheets, footprints and schematics for 776349-1 are listed on our Part Details page. You can also find images and similar parts to 776349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776349-1 fall under?
The 776349-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 776349-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776349-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 776349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776349-1 often in real-time on the comparison pages.
What if I can't find stock of 776349-1?
You can fill out our help required form which you can use to request a quote for 776349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.