Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Positions | 8 |
Number of Rows | 3 |
Number of Signal Positions | 8 |
Pin Diameter | .051in, 1.3mm |
Tab Thickness | 1.3mm |
Tab Width | .051in, 1.3mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 27.9mm, 1.1in |
PCB 厚 (推奨) | 1.5 – 1.6mm |
Length | 40.8mm, 1.6in |
PCB Thickness (Recommended) | .06 – .063in |
Width | 1.5in, 37.9mm |
Nominal Voltage Architecture | 24V, 240V, 42V, 12V, 48V |
Voltage Rating (Max) | 250VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94V-0 |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Type | Box |
Packaging Quantity | 220 |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 185°F, 80°C, 194°F, 158°F, 70°C, 65°C, 100°C, 105°C, 149°F, 221°F |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8 POS RTANG HDR ASSY W/GASK & EXT. FLANG | TE Connectivity 776280-6 | RS Americas |
8 POS RTANG HDR ASSY W/GASK & | Avnet America |
Where can I find additional details, specifications and documents for a 776280-6?
Additional datasheets, footprints and schematics for 776280-6 are listed on our Part Details page. You can also find images and similar parts to 776280-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776280-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776280-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776280-6 fall under?
The 776280-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 776280-6 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776280-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 776280-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776280-6 have stock available?
Authorised distributors including RS Americas, Avnet America and Power and Signal Group have stock available or on a lead time for 776280-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776280-6 often in real-time on the comparison pages.
What if I can't find stock of 776280-6?
You can fill out our help required form which you can use to request a quote for 776280-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.