7-745129-9 D-Shaped Connectors by TE Connectivity

SHLDING FERRULE,PLTD,BULK PKG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.79

Distributor Stock
Logo for Farnell
Farnell
from US$5.77
No stock
Buy Now
Logo for TE Store
TE Store
from US$5.83
1,649
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.44
360
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.40
360
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.43
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.21
-
Buy Now
Logo for element14
element14
from US$4.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.04
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Ferrule Type Crimp
Packaging Method Bag
Packaging Quantity 1000
Shielded Yes
Accessory Type Ferrule
Shell Size 1, 5, 2
Product Type Accessory

Compatible Parts


Alternative Descriptions

SHLDING FERRULE,PLTD,BULK PKG Strain Relief Accessory Type: Shielding Ferrule Compatible With Connector Shell Size: 1 2 5 Shielded: Yes Packaging Method: Bag Packaging Quantity: 1000 Shielding Ferrule 1 | Connector Strain Relief | Part Number: 7-745129-9 | Internal Number: 7-745129-9 | TE Connectivity | TE Store
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics
FERRULE, D SUB CONNECTOR | Farnell
Terminal, Ferrule, 5.72Mm, Crimp | Newark Electronics
HDP-20 Series Shell Size 1/2/5 Crimp Inner Shape Ferrule Accessory | Future Electronics
Cable Accessories Ferrule Crimp Brass Tin Over Copper | Avnet America
SHLDING FERRULE, PLTD, BULK PKG, D-Sub Backshells and Clamps | TE Connectivity 7-745129-9 | RS Americas
42K7666 | element14


7-745129-9 Connectors by Unknown

TERMINAL FERRULE 5.72MM CRIMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Ferrule
For Use With AMPLIMITE D Sub Connectors
Product Range -
Body Material Brass
Connector Shell Size 1
Connector Type Ferrule
Contact Material Brass
Diameter 0.314"

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-745129-9?

Additional datasheets, footprints and schematics for 7-745129-9 are listed on our Part Details page. You can also find images and similar parts to 7-745129-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-745129-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-745129-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-745129-9 fall under?

The 7-745129-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 7-745129-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-745129-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-745129-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-745129-9 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 7-745129-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-745129-9 often in real-time on the comparison pages.

What if I can't find stock of 7-745129-9?

You can fill out our help required form which you can use to request a quote for 7-745129-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay