Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
539
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
13,144
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
8,957
in stock
|
Buy Now | |
Sager
from US$0.06
|
6,935
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
1,000
in stock
|
Buy Now | |
element14
from US$0.40
|
539
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now |
Internal Diameter | 2.9mm |
---|---|
External Diameter | 6.1mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | - |
Product Range | - |
Hole Diameter | 2.9mm |
Inner Diameter | 2.9mm |
Material | Nylon |
Outer Diameter | 6.1mm |
Where can I find additional details, specifications and documents for a 7721-15NG?
Additional datasheets, footprints and schematics for 7721-15NG are listed on our Part Details page. You can also find images and similar parts to 7721-15NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7721-15NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7721-15NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7721-15NG fall under?
The 7721-15NG is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 7721-15NG when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7721-15NG you can contact the distributor directly for product support, shipping queries etc.
Is the 7721-15NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7721-15NG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Sager, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 7721-15NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7721-15NG often in real-time on the comparison pages.
What if I can't find stock of 7721-15NG?
You can fill out our help required form which you can use to request a quote for 7721-15NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.