Status: | Unknown |
---|---|
Series: | 771W Series |
RoHS: | Compliant |
IEC Connector Type | IEC C6 Inlet |
---|---|
Current Rating | 2.5A |
Voltage Rating | 250VAC |
Contact Termination Type | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
Product Range | 771W Series |
RoHS Compliant | Yes |
Power Entry, Rcpt, 2.5A, 250Vac, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 771W-AX2/01?
Additional datasheets, footprints and schematics for 771W-AX2/01 are listed on our Part Details page. You can also find images and similar parts to 771W-AX2/01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 771W-AX2/01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 771W-AX2/01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 771W-AX2/01 fall under?
The 771W-AX2/01 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 771W-AX2/01 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 771W-AX2/01 you can contact the distributor directly for product support, shipping queries etc.
Is the 771W-AX2/01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 771W-AX2/01 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 771W-AX2/01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 771W-AX2/01 often in real-time on the comparison pages.
What if I can't find stock of 771W-AX2/01?
You can fill out our help required form which you can use to request a quote for 771W-AX2/01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.