Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
26,837
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
18,602
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
18,602
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
18,602
in stock
|
Buy Now | |
Farnell
from US$0.44
|
6,500
in stock
|
Buy Now | |
TE Store
from US$0.44
|
5,723
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
5,367
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,706
in stock
|
Buy Now | |
element14
from US$0.22
|
2,706
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 6.5A |
Connector Height | .25in |
Wire Size | 30 – 18AWG, .0509 – .823mm² |
Connector Length | 1.09in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon - GF |
Housing Color | Natural |
Agency/Standard | UL, CSA |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
UL File Number | E28476 |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | SL .156 Contacts |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
07P SL156 HSG W/LCK RMP TABS | Heilind Electronics |
Headers&Wire Housings 07P SL156 HSG W/LCK | Rapid Electronics |
TE Connectivity - AMP Connector 07P SL156 HSG W/LCK RMP & TABS | Distrelec |
CONN HOUSING, RCPT, 7POS, 3.96MM | Farnell |
07P SL156 HSG W/LCK RMP & TABS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 7 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 770849-7 | Internal Number: 770849-7 | .156" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle, 7 Position, 3.96Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM | element14 |
SL-156 7 Position Locking Ramp Female Socket Crimp Receptacle Housing | Future Electronics |
Conn Housing RCP 7 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Hsg, Conn, Wire to Board, Cable Socket,7 Cont, SL-156 Series,0.156" Pin-Spng, White | TE Connectivity 770849-7 | RS Americas |
Where can I find additional details, specifications and documents for a 770849-7?
Additional datasheets, footprints and schematics for 770849-7 are listed on our Part Details page. You can also find images and similar parts to 770849-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770849-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770849-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770849-7 fall under?
The 770849-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 770849-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770849-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 770849-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770849-7 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 770849-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770849-7 often in real-time on the comparison pages.
What if I can't find stock of 770849-7?
You can fill out our help required form which you can use to request a quote for 770849-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.