640388-7 Power Connectors by TE Connectivity

07P MTA156 HDR ASSY RN STR F/L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.31
680
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.33
1,833
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.33
1,719
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
470
in stock
Buy Now
Logo for element14
element14
from US$0.35
470
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.22
470
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.22
341
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.29
114
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.33
71
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.26
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.20
-
Buy Now
Logo for Boersig
Boersig
from US$0.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.19
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Power Positions 7
Number of Positions 7
Contact Mating Area Plating Thickness 2.54µm, 100µin
Contact Retention Without
端子の下地めっきの材料 Nickel
Contact Layout Inline
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin
Contact Underplating Material Nickel
Contact Termination Area Plating Material Tin
Contact Termination Area Plating Thickness 150 – 250µin
Contact Current Rating (Max) 7A
PCB Thickness (Recommended) 1.6mm, .063in
Mating Post Length .4in, 10.16mm
Length 27.74mm, 1.092in
Height .425in, 10.79mm
Operating Voltage 600VAC
Centerline (Pitch) .156in, 3.96mm
UL Flammability Rating UL 94V-0
Housing Color Natural
Housing Material Polyester
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard Number E28476
CSA File Number LR7189
CSA Rating Certified
UL Rating Recognized
Mating Alignment Without
Mating Retention With
Strain Relief Without
Connector Mounting Type Board Mount
Mating Retention Type Friction Lock
Panel Mount Feature Without
PCB Mount Alignment Without
PCB Mount Retention Without
Circuit Application Power
For Use With MTA .156 Connector Assembly or SL .156 Connector Assembly
Packaging Method Package
Packaging Quantity 1000
Connector System Wire-to-Board
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
Sealable No
Product Type Header
Contact Type Tab
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

FRCTN LK HDR STR 7P Round post tin | Rapid Electronics
TE Connectivity - AMP PWR CONN 07P MTA156 HDR ASSY RN STR F/L | Distrelec
Header,MTA100,straight,3.96mm,7way | RS
Wire-To-Board Connector, Mta-156 Series, Through Hole, Header, 7, 3.96 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 640388-7 | Newark Electronics
CONNECTOR, HEADER, 7POS, 1ROW, 3.96MM | Farnell
07P MTA156 HDR ASSY RN STR F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 7 | Rectangular Power Connector | Part Number: 640388-7 | Internal Number: 640388-7 | 3.96 mm | TE Connectivity | TE Store
Socket | Transfer Multisort Elektronik
MTA-156 7 Position 3.96 mm Single Row Through-Hole Straight Wire to Board Header | Future Electronics
Conn Wire to Board HDR 7 POS 3.96mm Solder ST Thru-Hole | Avnet America
MTA-156 HEADER - TIN, 07P MTA156 HDR ASSY RN STR F/L | TE Connectivity 640388-7 | RS Americas


640388-7 Connectors by Unknown

CONNECTOR HEADER 7POS 1ROW 3.96MM

Status: Unknown
Series: MTA-156 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 7Contacts
Gender Header
Product Range MTA-156 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 640388-7?

Additional datasheets, footprints and schematics for 640388-7 are listed on our Part Details page. You can also find images and similar parts to 640388-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 640388-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640388-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 640388-7 fall under?

The 640388-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 640388-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 640388-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 640388-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 640388-7 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 640388-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 640388-7 often in real-time on the comparison pages.

What if I can't find stock of 640388-7?

You can fill out our help required form which you can use to request a quote for 640388-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay