Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.30
|
No stock
|
Buy Now | |
TE Store
from US$3.89
|
1,139
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
655
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
643
in stock
|
Buy Now | |
Chip One Stop
from US$3.42
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.96
|
-
|
Buy Now | |
RS Americas
from US$4.01
|
-
|
Buy Now | |
Boersig
from US$3.35
|
-
|
Buy Now | |
Distrelec
from US$3.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 6 |
Number of Positions | 6 |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 12A, 19A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Height | 13.97mm |
Width | 7.62mm |
Length | 39.37mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .215in, 5.47mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P UMNL SOK HDR ASSY 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 770262-3 | Internal Number: 770262-3 | 6.35 mm | TE Connectivity | TE Store |
Power Conn, Header, 6Pos, 1Row, 6.35Mm | Newark Electronics |
Conn Power SKT 6 POS 6.35mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Universal MATE-N-LOK Series, 6.35mm Pitch 6 Way 1 Row Straight PCB Header | TE Connectivity 770262-3 | RS Americas |
TE Connectivity - AMP PWR CONN 06P UMNL SOK HDR ASSY 94VO LF | Distrelec |
POWER CONN, PLUG, 6POS, 1ROWS, 6.35MM | Farnell |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770262-3?
Additional datasheets, footprints and schematics for 770262-3 are listed on our Part Details page. You can also find images and similar parts to 770262-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770262-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770262-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770262-3 fall under?
The 770262-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770262-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770262-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770262-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770262-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Chip One Stop and Future Electronics have stock available or on a lead time for 770262-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770262-3 often in real-time on the comparison pages.
What if I can't find stock of 770262-3?
You can fill out our help required form which you can use to request a quote for 770262-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.