Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 4.14mm, .162in |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Power Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 9.5A |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin-Lead |
Length | 9.83mm |
Width | 9.83mm |
Height | 13.49mm |
Insulation Diameter (Max) | 3.2mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.14mm, .162in |
Housing Material | Nylon |
Boardlock Material | Nylon |
UL Rating | Recognized |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Chamfered Edges |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | 2.6mm, .06in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mini Universal Mate-N-Lok 4 Position 4.14 mm Straight Male Pin Header | Future Electronics |
Conn Power HDR 4 POS 4.14mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Mini-Universal MATE-N-LOK Series, 4.14mm Pitch 4 Way 2 Row Straight PCB Header | TE Connectivity 770174-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 4.14mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 770174-2?
Additional datasheets, footprints and schematics for 770174-2 are listed on our Part Details page. You can also find images and similar parts to 770174-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770174-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770174-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770174-2 fall under?
The 770174-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770174-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770174-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 770174-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770174-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 770174-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770174-2 often in real-time on the comparison pages.
What if I can't find stock of 770174-2?
You can fill out our help required form which you can use to request a quote for 770174-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.