Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.68
|
1,890
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
1,890
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
644
in stock
|
Buy Now | |
RS
from US$7.83
|
-
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .162in, 4.14mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Contact Mating Area Plating Thickness | 3.81 – 6.35µm, 150 – 250µin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Finish | Matte |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Current Rating (Max) | 9.5A |
Width | 9.83mm |
Height | 13.49mm |
Insulation Diameter (Max) | 3.2mm, .126in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
Mating Alignment | With |
Mating Alignment Type | Chamfered Edges |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 200 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | 2.6mm, .06in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors 4P Mini Umnl Assy |Amp Te Connectivity 770174-1 | Newark Electronics |
Conn Power HDR 4 POS 4.14mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Mini-Universal MATE-N-LOK 4 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Mini-Universal MATE-N-LOK Series, 4.14mm Pitch 4 Way 2 Row Straight PCB Header | TE Connectivity 770174-1 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
T-distribution connector | RS |
Where can I find additional details, specifications and documents for a 770174-1?
Additional datasheets, footprints and schematics for 770174-1 are listed on our Part Details page. You can also find images and similar parts to 770174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770174-1 fall under?
The 770174-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770174-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770174-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS and Future Electronics have stock available or on a lead time for 770174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770174-1 often in real-time on the comparison pages.
What if I can't find stock of 770174-1?
You can fill out our help required form which you can use to request a quote for 770174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.