Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 3 |
Number of Positions | 15 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Height | .905in |
Length | 1.3in |
Width | .8in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Standard Universal MATE-N-LOK Connectors |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
15P UMNL II CAP-FRONT 94VO Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 15 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 15 | Rectangular Power Connector | Part Number: 770057-1 | Internal Number: 770057-1 | 6.35 mm | TE Connectivity | TE Store |
15P Umnl Ii Cap-Front 94Vo Rohs Compliant: Yes |Amp Te Connectivity 770057-1 | Newark Electronics |
Conn Housing RCP 15 POS 6.35mm ST Panel Mount Front Piece | Avnet America |
Connector, 15P Umnl Ii Cap-Front 94Vo | TE Connectivity 770057-1 | RS Americas |
Where can I find additional details, specifications and documents for a 770057-1?
Additional datasheets, footprints and schematics for 770057-1 are listed on our Part Details page. You can also find images and similar parts to 770057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770057-1 fall under?
The 770057-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770057-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770057-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 770057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770057-1 often in real-time on the comparison pages.
What if I can't find stock of 770057-1?
You can fill out our help required form which you can use to request a quote for 770057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.