Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.48
|
38
in stock
|
Buy Now | |
Future Electronics
from US$4.91
|
3,514
in stock
|
Buy Now | |
element14
from US$4.69
|
712
in stock
|
Buy Now | |
Newark Electronics
from US$5.34
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$6.68
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$5.37
|
10
in stock
|
Buy Now | |
RS Americas
from US$4.44
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
Sager
from US$2.65
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Rocker |
Switch Mounting | Through Hole |
Contact Configuration | SPDT |
Contact Voltage DC Max | 30VDC |
Contact Current DC Max | 150mA |
76 Series SPDT Form C 2 Position Through Hole Dip Switch | Future Electronics |
DIP SW, 4CKT, SPDT, 0.15A, 30VDC, TH | element14 |
Switch, Dip, 4 Position, Spdt, Raised Rocker | Newark Electronics |
DIP SW/SIP SW DIP Switch SPDT form C toggle DIP 4 | Rapid Electronics |
Switch, DIP, 4 Pos. SPST, Toggle, 0.15A, 30VDC, Tape seal | Grayhill 76STC04T | RS Americas |
Switch DIP ON OFF SPDT 4 Toggle 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | Avnet America |
DIP Switches / SIP Switches DIP Switch SPDT form C toggle DIP 4 Pos | Sager |
Where can I find additional details, specifications and documents for a 76STC04T?
Additional datasheets, footprints and schematics for 76STC04T are listed on our Part Details page. You can also find images and similar parts to 76STC04T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 76STC04T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 76STC04T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 76STC04T fall under?
The 76STC04T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 76STC04T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 76STC04T you can contact the distributor directly for product support, shipping queries etc.
Is the 76STC04T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 76STC04T have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 76STC04T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 76STC04T often in real-time on the comparison pages.
What if I can't find stock of 76STC04T?
You can fill out our help required form which you can use to request a quote for 76STC04T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.